Fujitsu logo

Fujitsu FUTRO S7010 2 GHz eLux RP 20.3 oz (575 g) Black, Red J4125

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30577
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu FUTRO S7010 2 GHz eLux RP 20.3 oz (575 g) Black, Red J4125:

Fujitsu FUTRO S7010, 2 GHz, Intel, Intel Celeron J, J4125, 4 MB, 4 GB

Long summary description Fujitsu FUTRO S7010 2 GHz eLux RP 20.3 oz (575 g) Black, Red J4125:

Fujitsu FUTRO S7010. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel Celeron J. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Product color: Black, Red, Cable lock slot type: Kensington

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.