Fujitsu logo

Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7500 13.3" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124946
Info modified on:
22 Jan 2025, 04:51:55
Short summary description Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7500 13.3" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Fujitsu LIFEBOOK S6410, Intel® Core™2 Duo, 2.2 GHz, 13.3", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7500 13.3" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Fujitsu LIFEBOOK S6410. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 3.86 lbs (1.75 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.