Fujitsu logo

Fujitsu FUTRO S920 2.4 GHz Windows Embedded Standard 7 2.87 lbs (1.3 kg) Black, Red GX-424CC

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85027
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Fujitsu FUTRO S920 2.4 GHz Windows Embedded Standard 7 2.87 lbs (1.3 kg) Black, Red GX-424CC:

Fujitsu FUTRO S920, 2.4 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-424CC, 4 GB, DDR3-SDRAM

Long summary description Fujitsu FUTRO S920 2.4 GHz Windows Embedded Standard 7 2.87 lbs (1.3 kg) Black, Red GX-424CC:

Fujitsu FUTRO S920. Processor frequency: 2.4 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon R5E, Discrete graphics card model: AMD FirePro W2100. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.