PRIMERGY RX200 S3, Quad-Core Intel Xeon L5320 (1.86GHz, 2x4MB L2, 1066MHz), 2 x 1GB RAM, CD-RW/DVD, 2 x Gigabit LAN, 2,5", SAS / SATA II, RAID 0, 1 IME
Consolidation strategies for corporate applications in data center server farms with central deployment and control face a number of requirements. Even more important than the best performance per unit of height is ease of management for ongoing cost optimization and operational efficiency in the data center.
And since the best things to manage are those that hardly ever fail. Therefore the dual Xeon® RX200 with its integrated fail-safe standards such as disk mirroring function, up to 4 hot-plug SAS or SATA disks, mirrored memory, all packed into a space-saving 1 U workhorse, provides you with enhanced quality of service for the management of your business applications.
In addition, you can relax as regards your decision on when and how to use the upcoming option of 64-bit computing: RX200 S3 comes with the latest Dual- or Quad-Core Intel®: Xeon processor 5000 sequence and up to 32 GB PC2-5300F fully buffered memory.
Fujitsu PRIMERGY RX200 S3, 1.86 GHz, L5320, 2 GB, DDR2-SDRAM, DVD-ROM, Rack (1U)
Fujitsu PRIMERGY RX200 S3. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz, Processor model: L5320. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Chassis type: Rack (1U)