location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX100 S3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:RX100S3-115GB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 4 3 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Rack (1U) 300 W
Long product name Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W :
The short editorial description of Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W

PRIMERGY RX100 S3, Intel Pentium 4 631 3.0GHz / 2MB L2, 1 x 1GB, SATA, CD-RW/DVD, HPL, PCI RISER
More>>>
Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W:
The official marketing text of Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W as supplied by the manufacturer

PRIMERGY RX servers are perfect answers for an IT strategy that seeks to downsize data center infrastructure costs by enhancing transparency of structure, management overhead and maximizing the use of investments. With RX rack servers and the PRIMECENTER rack enclosures, your benefit from our renowned experience in data center technology, which assures the best quality of data center operation. To guarantee heterogeneous data center assets, the PRIMECENTER modular design accommodates seamless integration of PRIMERGY, PRIMEPOWER compute nodes, storage SAN and NAS subsystems, as well as other infrastructure components such as hubs, KVM switches and more, using a universal power circuit structure. Cost-effective scaling, simplified operation and enhanced quality of data center IT production are the main benefits in deploying PRIMERGY RX servers. Their centralized PRIMERGY Server View Suite management functions mean less troubleshooting and costs and remote access from anywhere at any time. The flexible custom supply model and our build-to-order process means that only fully built and pre-tested rack solutions are shipped to the customer – shortening your time to production.

Short summary description Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX100 S3, 3 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 300 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX100 S3. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 300 W. Chassis type: Rack (1U)

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7230
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
8 GB
Storage
RAID levels
1
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
Ports & interfaces
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard (x32/x64); Web Edition Microsoft: Windows 2000 Server SUSE: Linux ES-9 (x86/EM64T) Red Hat: Linux EL3 (x86) and 4 (x86/EM64T)
Power
Power supply *
300 W
Weight & dimensions
Width
16.9" (430 mm)
Depth
22" (560 mm)
Height
1.67" (42.5 mm)
Weight
39.7 lbs (18 kg)
Other features
Dimensions (WxDxH)
16.9 x 22 x 1.67" (430 x 560 x 42.5 mm)
RAID controller type
2Ch SATA
Graphics card
Rage XL
Country Distributor
United Kingdom 1 distributor(s)