Fujitsu logo

Fujitsu PRIMERGY RX300 S8 server 1.8 TB Rack (2U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 32 GB DDR3-SDRAM 450 W Windows Server 2012 R2 Standard

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59833
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY RX300 S8 server 1.8 TB Rack (2U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 32 GB DDR3-SDRAM 450 W Windows Server 2012 R2 Standard:

Fujitsu PRIMERGY RX300 S8, 2.1 GHz, E5-2620V2, 32 GB, DDR3-SDRAM, 1.8 TB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S8 server 1.8 TB Rack (2U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 32 GB DDR3-SDRAM 450 W Windows Server 2012 R2 Standard:

Fujitsu PRIMERGY RX300 S8. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.1 GHz, Processor model: E5-2620V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 1.8 TB, HDD size: 3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W. Operating system installed: Windows Server 2012 R2 Standard. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.