Fujitsu logo

Fujitsu PRIMERGY RX300 S8 server 0 GB Rack (2U) Intel® Xeon® E5 V2 Family E5-2620v2 2.1 GHz 8 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82295
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu PRIMERGY RX300 S8 server 0 GB Rack (2U) Intel® Xeon® E5 V2 Family E5-2620v2 2.1 GHz 8 GB DDR3-SDRAM:

Fujitsu PRIMERGY RX300 S8, 2.1 GHz, E5-2620v2, 8 GB, DDR3-SDRAM, 0 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S8 server 0 GB Rack (2U) Intel® Xeon® E5 V2 Family E5-2620v2 2.1 GHz 8 GB DDR3-SDRAM:

Fujitsu PRIMERGY RX300 S8. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.1 GHz, Processor model: E5-2620v2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Chassis type: Rack (2U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.