Fujitsu PRIMERGY RX300 S4, 2.66 GHz, E5430, 4 GB, DDR2-SDRAM, 146 GB, Rack (2U)
Fujitsu PRIMERGY RX300 S4. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: E5430. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 146 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 700 W. Chassis type: Rack (2U)