Fujitsu logo

Fujitsu PRIMERGY RX2540 M4 server 0 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94369
Info modified on:
14 Mar 2024, 19:13:02
Short summary description Fujitsu PRIMERGY RX2540 M4 server 0 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2540 M4, 2.1 GHz, 4110, 16 GB, DDR4-SDRAM, 0 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX2540 M4 server 0 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2540 M4. Processor family: Intel® Xeon®, Processor frequency: 2.1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W. Chassis type: Rack (2U)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.