Fujitsu PRIMERGY RX2530 M5, 3 GHz, 5217, 16 GB, DDR4-SDRAM, 0 GB, Rack (1U)
Fujitsu PRIMERGY RX2530 M5. Processor family: Intel® Xeon® Gold, Processor frequency: 3 GHz, Processor model: 5217. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Chassis type: Rack (1U)