Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25170109 data-sheets &
28625 brands
– register (free)
Servers
Fujitsu PRIMERGY RX2510 M2 server 128 GB Rack (1U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 16 GB DDR4-SDRAM 800 W
Fujitsu PRIMERGY RX2510 M2 server 128 GB Rack (1U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 16 GB DDR4-SDRAM 800 W
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Fujitsu VFY:R2512SX080IT
XML doc
Icecat LIVE: JS for Fujitsu VFY:R2512SX080IT
Icecat Live DOC
JSON product data for Fujitsu VFY:R2512SX080IT
JSON DOC
CSV product data for Fujitsu VFY:R2512SX080IT
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
PRIMERGY
Product name:
RX2510 M2
Article code:
VFY:R2512SX080IT
Category:
Servers
Icecat Product ID:
32428106
Data-sheet quality:
created/standardized by Icecat
Product views:
28185
Info modified on:
07 Mar 2024, 15:34:52
Product Brochure/Datasheet (147 KB)
Embed the product datasheet into your content.
XML product data for Fujitsu VFY:R2512SX080IT
XML doc
Icecat LIVE: JS for Fujitsu VFY:R2512SX080IT
Icecat Live DOC
JSON product data for Fujitsu VFY:R2512SX080IT
JSON DOC
CSV product data for Fujitsu VFY:R2512SX080IT
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE