Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194830 data-sheets &
28648 brands
– register (free)
Servers
Fujitsu PRIMERGY RX200 S6 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 450 W
Fujitsu PRIMERGY RX200 S6 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 450 W
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Fujitsu VFY:R2006SC060IN
XML doc
Icecat LIVE: JS for Fujitsu VFY:R2006SC060IN
Icecat Live DOC
JSON product data for Fujitsu VFY:R2006SC060IN
JSON DOC
CSV product data for Fujitsu VFY:R2006SC060IN
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
PRIMERGY
Product series:
RX200
Product name:
RX200 S6
Article code:
VFY:R2006SC060IN
Category:
Servers
Icecat Product ID:
6734220
Data-sheet quality:
created/standardized by Icecat
Product views:
32206
Info modified on:
19 Jul 2024, 20:08:18
Fujitsu VFY:R2006SC060IN (Icecat)
Embed the product datasheet into your content.
XML product data for Fujitsu VFY:R2006SC060IN
XML doc
Icecat LIVE: JS for Fujitsu VFY:R2006SC060IN
Icecat Live DOC
JSON product data for Fujitsu VFY:R2006SC060IN
JSON DOC
CSV product data for Fujitsu VFY:R2006SC060IN
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE