Fujitsu logo

Fujitsu ESPRIMO Q9000 Intel® Core™ i5 i5-560M 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional SFF PC Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81414
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Q9000 Intel® Core™ i5 i5-560M 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional SFF PC Black, Gray:

Fujitsu ESPRIMO Q9000, 2.66 GHz, Intel® Core™ i5, i5-560M, 4 GB, 500 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q9000 Intel® Core™ i5 i5-560M 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional SFF PC Black, Gray:

Fujitsu ESPRIMO Q9000. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-560M. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Wi-Fi. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 3.09 lbs (1.4 kg). Product color: Black, Gray

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.