Fujitsu logo

Fujitsu STYLISTIC Q775 Intel® Core™ i5 128 GB 13.3" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101392
Info modified on:
10 Aug 2024, 07:22:50
Short summary description Fujitsu STYLISTIC Q775 Intel® Core™ i5 128 GB 13.3" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:

Fujitsu STYLISTIC Q775, 13.3", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8.1 Pro, Black

Long summary description Fujitsu STYLISTIC Q775 Intel® Core™ i5 128 GB 13.3" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:

Fujitsu STYLISTIC Q775. Display diagonal: 13.3", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-5200U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 34.9 oz (990 g). Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.