Fujitsu STYLISTIC Q702, Intel® Core™ i5, 1.8 GHz, 11.6", 1366 x 768 pixels, 4 GB, Windows 8 Pro
Fujitsu STYLISTIC Q702. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-3427U, Processor frequency: 1.8 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product color: Black, Silver. Weight: 30 oz (850 g)