Fujitsu logo

Fujitsu ESPRIMO Q7010 Intel® Core™ i7 i7-10700T 8 GB DDR4-SDRAM 512 GB SSD+eMMC Windows 10 Pro Mini PC White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46112
Info modified on:
09 Mar 2024, 14:26:42
Short summary description Fujitsu ESPRIMO Q7010 Intel® Core™ i7 i7-10700T 8 GB DDR4-SDRAM 512 GB SSD+eMMC Windows 10 Pro Mini PC White:

Fujitsu ESPRIMO Q7010, 2 GHz, Intel® Core™ i7, 8 GB, 512 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO Q7010 Intel® Core™ i7 i7-10700T 8 GB DDR4-SDRAM 512 GB SSD+eMMC Windows 10 Pro Mini PC White:

Fujitsu ESPRIMO Q7010. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD+eMMC, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Chassis type: Mini PC. Product type: Mini PC. Weight: 3.53 lbs (1.6 kg). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.