Fujitsu logo

Fujitsu ESPRIMO Q556/2 Intel® Core™ i5 i5-7400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67270
Info modified on:
14 Jun 2024, 00:29:56
Short summary description Fujitsu ESPRIMO Q556/2 Intel® Core™ i5 i5-7400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Fujitsu ESPRIMO Q556/2, 2.4 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO Q556/2 Intel® Core™ i5 i5-7400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Fujitsu ESPRIMO Q556/2. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.