Fujitsu logo

Fujitsu ESPRIMO Q556/2 Intel® Core™ i5 i5-7400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72338
Info modified on:
14 Jun 2024, 02:32:28
Short summary description Fujitsu ESPRIMO Q556/2 Intel® Core™ i5 i5-7400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

Fujitsu ESPRIMO Q556/2, 2.4 GHz, Intel® Core™ i5, i5-7400T, 8 GB, DDR4-SDRAM, 256 GB

Long summary description Fujitsu ESPRIMO Q556/2 Intel® Core™ i5 i5-7400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

Fujitsu ESPRIMO Q556/2. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Chassis type: Mini PC. Product type: Mini PC. Weight: 3.53 lbs (1.6 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.