Fujitsu logo

Fujitsu ESPRIMO Q957 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123178
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu ESPRIMO Q957 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Red:

Fujitsu ESPRIMO Q957, 2.9 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description Fujitsu ESPRIMO Q957 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Red:

Fujitsu ESPRIMO Q957. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.