Fujitsu ESPRIMO Q910, 2.8 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO Q910. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Product color: Black