Fujitsu ESPRIMO Q556, 3.2 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO Q556. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC