Fujitsu ESPRIMO Q510, 2.6 GHz, Intel® Core™ i3, 4 GB, 750 GB, DVD Super Multi, Windows 7 Home Premium
Fujitsu ESPRIMO Q510. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Wi-Fi. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: Mini PC. Weight: 3.53 lbs (1.6 kg). Product color: Black