Fujitsu logo

Fujitsu ESPRIMO Q510 Intel Pentium G G630T 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Small Desktop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23523
Info modified on:
23 Jul 2024, 20:53:19
Short summary description Fujitsu ESPRIMO Q510 Intel Pentium G G630T 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Small Desktop Mini PC Black:

Fujitsu ESPRIMO Q510, 2.3 GHz, Intel Pentium G, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q510 Intel Pentium G G630T 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Small Desktop Mini PC Black:

Fujitsu ESPRIMO Q510. Processor frequency: 2.3 GHz, Processor family: Intel Pentium G, Processor model: G630T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Small Desktop. Product type: Mini PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.