Fujitsu logo

Fujitsu PH300 + L22T-3 Intel® Pentium® G645 4 GB DDR3-SDRAM 500 GB HDD Desktop PC Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23633
Info modified on:
10 Aug 2024, 07:53:48
Short summary description Fujitsu PH300 + L22T-3 Intel® Pentium® G645 4 GB DDR3-SDRAM 500 GB HDD Desktop PC Black:

Fujitsu PH300 + L22T-3, 2.9 GHz, Intel® Pentium®, G645, 4 GB, 500 GB, DVD Super Multi

Long summary description Fujitsu PH300 + L22T-3 Intel® Pentium® G645 4 GB DDR3-SDRAM 500 GB HDD Desktop PC Black:

Fujitsu PH300 + L22T-3. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G645. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Weight: 19.8 lbs (9 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.