Fujitsu ESPRIMO P5905, 2.8 GHz, Intel® Pentium® D, 0.5 GB, 160 GB, DVD-ROM, Windows XP Professional
Fujitsu ESPRIMO P5905. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® D, Processor model: 820. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Weight: 24.3 lbs (11 kg)