Fujitsu AMILO Pi 3560, Intel® Pentium® Dual-Core, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB
Fujitsu AMILO Pi 3560. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 6.06 lbs (2.75 kg)