Fujitsu logo

Fujitsu ESPRIMO P2540 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49608
Info modified on:
14 Mar 2024, 18:06:15
Short summary description Fujitsu ESPRIMO P2540 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Tower PC Black:

Fujitsu ESPRIMO P2540, 2.8 GHz, Intel® Core™2 Duo, E7400, 2 GB, 320 GB, DVD-RW

Long summary description Fujitsu ESPRIMO P2540 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Tower PC Black:

Fujitsu ESPRIMO P2540. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.