Fujitsu logo

Fujitsu ESPRIMO P2530 Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86297
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P2530 Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P2530, 2.4 GHz, Intel® Core™2 Duo, E4600, 2 GB, 500 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO P2530 Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P2530. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Power supply: 210 W. Chassis type: Micro Tower. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.