Fujitsu ESPRIMO Edition P2520, 1.8 GHz, Intel® Itanium®, 1 GB, 160 GB, DVD Super Multi, Windows Vista Business
Fujitsu ESPRIMO Edition P2520. Processor frequency: 1.8 GHz, Processor family: Intel® Itanium®, Processor model: E2160. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black, Silver