Fujitsu logo

Fujitsu ESPRIMO P1510 Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75570
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P1510 Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC Black:

Fujitsu ESPRIMO P1510, 2.8 GHz, Intel® Core™ i7, 4 GB, 1.02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Fujitsu ESPRIMO P1510 Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC Black:

Fujitsu ESPRIMO P1510. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1.02 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 220. Operating system installed: Windows 7 Home Premium. Power supply: 330 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.