Fujitsu ESPRIMO P920, 3.6 GHz, Intel® Core™ i7, i7-4790, 16 GB, DDR3-SDRAM, DVD Super Multi
Fujitsu ESPRIMO P920. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Power supply: 280 W. Chassis type: Mini Tower. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black