Fujitsu logo

Fujitsu ESPRIMO P557 Intel Pentium G G4560 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58284
Info modified on:
14 Mar 2024, 19:20:44
Short summary description Fujitsu ESPRIMO P557 Intel Pentium G G4560 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO P557, 3.5 GHz, Intel Pentium G, G4560, 4 GB, 128 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO P557 Intel Pentium G G4560 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO P557. Processor frequency: 3.5 GHz, Processor family: Intel Pentium G, Processor model: G4560. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Weight: 15.4 lbs (7 kg). Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.