Fujitsu logo

Fujitsu ESPRIMO P400 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 1 TB Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30732
Info modified on:
10 Aug 2024, 10:01:23
Short summary description Fujitsu ESPRIMO P400 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 1 TB Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P400, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P400 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 1 TB Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P400. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.