Fujitsu logo

Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2410M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41303
Info modified on:
27 Jan 2025, 08:17:40
Short summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2410M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black:

Fujitsu LIFEBOOK NH751, Intel® Core™ i5, 2.3 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2410M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black:

Fujitsu LIFEBOOK NH751. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.