Fujitsu CELSIUS M740, 3.6 GHz, Intel® Xeon® E5 Family, 16 GB, 256 GB, DVD±RW, Windows 7 Professional
Fujitsu CELSIUS M740. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Tower. Product type: Workstation. Product color: Black