Fujitsu logo

Fujitsu CELSIUS M720 power Intel® Xeon® E5 Family E5-1650 16 GB DDR3-SDRAM 1.13 TB HDD+SSD Windows 7 Professional Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66745
Info modified on:
23 Jul 2024, 20:52:20
Short summary description Fujitsu CELSIUS M720 power Intel® Xeon® E5 Family E5-1650 16 GB DDR3-SDRAM 1.13 TB HDD+SSD Windows 7 Professional Workstation Black:

Fujitsu CELSIUS M720 power, 3.2 GHz, Intel® Xeon® E5 Family, 16 GB, 1.13 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M720 power Intel® Xeon® E5 Family E5-1650 16 GB DDR3-SDRAM 1.13 TB HDD+SSD Windows 7 Professional Workstation Black:

Fujitsu CELSIUS M720 power. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: Workstation. Weight: 39.7 lbs (18 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.