Fujitsu logo

Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1650 16 GB DDR3-SDRAM Windows 7 Professional Workstation

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60336
Info modified on:
23 Jul 2024, 20:52:20
Short summary description Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1650 16 GB DDR3-SDRAM Windows 7 Professional Workstation:

Fujitsu CELSIUS M720, 3.2 GHz, Intel® Xeon® E5 Family, E5-1650, 16 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1650 16 GB DDR3-SDRAM Windows 7 Professional Workstation:

Fujitsu CELSIUS M720. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: Workstation. Weight: 39.7 lbs (18 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.