Fujitsu logo

Fujitsu CELSIUS H760 Intel® Core™ i5 i5-6440HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53585
Info modified on:
23 Jan 2025, 18:42:04
Short summary description Fujitsu CELSIUS H760 Intel® Core™ i5 i5-6440HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray:

Fujitsu CELSIUS H760, Intel® Core™ i5, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Fujitsu CELSIUS H760 Intel® Core™ i5 i5-6440HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray:

Fujitsu CELSIUS H760. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6440HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product color: Black, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.