Fujitsu logo

Fujitsu CELSIUS H720 Intel® Core™ i7 i7-3630QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60269
Info modified on:
27 Jan 2025, 08:42:37
Short summary description Fujitsu CELSIUS H720 Intel® Core™ i7 i7-3630QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver:

Fujitsu CELSIUS H720, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Fujitsu CELSIUS H720 Intel® Core™ i7 i7-3630QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver:

Fujitsu CELSIUS H720. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.