Fujitsu logo

Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2640M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15437
Info modified on:
29 Jan 2025, 19:33:21
Short summary description Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2640M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Fujitsu CELSIUS H710, Intel® Core™ i7, 2.8 GHz, 15.6", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2640M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Fujitsu CELSIUS H710. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.