Fujitsu logo

Fujitsu ESPRIMO G9010 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro UCFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62201
Info modified on:
14 Jun 2024, 00:46:32
Short summary description Fujitsu ESPRIMO G9010 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro UCFF Mini PC Black:

Fujitsu ESPRIMO G9010, 2.3 GHz, Intel® Core™ i5, i5-10500T, 8 GB, 512 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO G9010 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro UCFF Mini PC Black:

Fujitsu ESPRIMO G9010. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: UCFF. Product type: Mini PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.