Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505 Intel® Core™2 Duo T5550 15.4" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19920
Info modified on:
23 Jan 2025, 19:11:41
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505 Intel® Core™2 Duo T5550 15.4" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505, Intel® Core™2 Duo, 1.83 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505 Intel® Core™2 Duo T5550 15.4" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5505. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.