Fujitsu AMILO Pro V3515, Intel® Celeron® M, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB
Fujitsu AMILO Pro V3515. Processor family: Intel® Celeron® M, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows Vista Home Basic. Weight: 5.95 lbs (2.7 kg)