Fujitsu logo

Fujitsu AMILO Pro V3515 Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB Chrome9 HC Windows XP Home Edition

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101512
Info modified on:
23 Jan 2025, 18:43:08
Short summary description Fujitsu AMILO Pro V3515 Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB Chrome9 HC Windows XP Home Edition:

Fujitsu AMILO Pro V3515, Intel® Celeron® M, 1.73 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu AMILO Pro V3515 Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB Chrome9 HC Windows XP Home Edition:

Fujitsu AMILO Pro V3515. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows XP Home Edition. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.