Fujitsu logo

Fujitsu AMILO Pro V3205 Intel® Core™ Duo 12.1" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82781
Info modified on:
24 Jan 2025, 20:25:24
Short summary description Fujitsu AMILO Pro V3205 Intel® Core™ Duo 12.1" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Fujitsu AMILO Pro V3205, Intel® Core™ Duo, 1.73 GHz, 12.1", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu AMILO Pro V3205 Intel® Core™ Duo 12.1" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Fujitsu AMILO Pro V3205. Processor family: Intel® Core™ Duo, Processor frequency: 1.73 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.