Fujitsu logo

Fujitsu LIFEBOOK E782 Intel® Core™ i5 i5-3230M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro German Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85950
Info modified on:
22 Jan 2025, 05:07:30
Short summary description Fujitsu LIFEBOOK E782 Intel® Core™ i5 i5-3230M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro German Black, Silver:

Fujitsu LIFEBOOK E782, Intel® Core™ i5, 2.6 GHz, 15.6", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E782 Intel® Core™ i5 i5-3230M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro German Black, Silver:

Fujitsu LIFEBOOK E782. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.