Fujitsu logo

Fujitsu LIFEBOOK E781 Intel® Core™ i7 i7-2640M 15.6" 4 GB DDR3-SDRAM 128 GB Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60594
Info modified on:
22 Jan 2025, 05:12:58
Short summary description Fujitsu LIFEBOOK E781 Intel® Core™ i7 i7-2640M 15.6" 4 GB DDR3-SDRAM 128 GB Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E781, Intel® Core™ i7, 2.8 GHz, 15.6", 4 GB, 128 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK E781 Intel® Core™ i7 i7-2640M 15.6" 4 GB DDR3-SDRAM 128 GB Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E781. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 5.18 lbs (2.35 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.