Fujitsu logo

Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-640M 15.6" 4 GB DDR3-SDRAM 128 GB Intel® HD Graphics Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10721
Info modified on:
29 Jan 2025, 19:50:08
Short summary description Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-640M 15.6" 4 GB DDR3-SDRAM 128 GB Intel® HD Graphics Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E780, Intel® Core™ i7, 2.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK E780 Intel® Core™ i7 i7-640M 15.6" 4 GB DDR3-SDRAM 128 GB Intel® HD Graphics Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E780. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.