Fujitsu logo

Fujitsu LIFEBOOK E751 Intel® Core™ i5 i5-2520M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25626
Info modified on:
28 Jan 2025, 10:25:15
Short summary description Fujitsu LIFEBOOK E751 Intel® Core™ i5 i5-2520M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:

Fujitsu LIFEBOOK E751, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK E751 Intel® Core™ i5 i5-2520M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:

Fujitsu LIFEBOOK E751. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.