Fujitsu logo

Fujitsu ESPRIMO E5730 Intel® Pentium® E5200 2 GB DDR2-SDRAM 160 GB Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163554
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO E5730 Intel® Pentium® E5200 2 GB DDR2-SDRAM 160 GB Windows Vista Business SFF PC Black:

Fujitsu ESPRIMO E5730, 2.5 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5730 Intel® Pentium® E5200 2 GB DDR2-SDRAM 160 GB Windows Vista Business SFF PC Black:

Fujitsu ESPRIMO E5730. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Power supply: 270 W. Chassis type: SFF. Product type: PC. Weight: 22 lbs (10 kg). Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.